LAPP EPIC® Pin & Sleeve Connector 471262

Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Datasheet
Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 471262 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
471262
EPIC® Pin & Sleeve Connector 471262
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 471262
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Large Box Receptacle - D32S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
65W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2365CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details