LAPP EPIC® Pin & Sleeve Connector 559322

Description
EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.
Datasheet
Description
EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 559322 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
559322
EPIC® Pin & Sleeve Connector 559322
EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.

EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 559322
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6813-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
4.2 Amp Dual USB Charger, 21W Duplex Tamper Resistant Outlet - R1615D42AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Power Entry Modules - 1-6609115-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers