LAPP EPIC® Pin & Sleeve Connector 473203

Description
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.
Datasheet
Description
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 473203 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
473203
EPIC® Pin & Sleeve Connector 473203
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 473203
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
AC Power Entry Modules - 4303.0062 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details