LAPP EPIC® Pin & Sleeve Connector 471372

Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Datasheet
Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 471372 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
471372
EPIC® Pin & Sleeve Connector 471372
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 471372
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Smart In-wall Outlets - RRR00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030170 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP67 Watertight Connector - K32S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers