LAPP EPIC® Pin & Sleeve Connector 471363FX

Description
EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.
Datasheet
Description
EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 471363FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
471363FX
EPIC® Pin & Sleeve Connector 471363FX
EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.

EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 471363FX
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2126-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details