LAPP EPIC® Power M12 Series 90° Connector Female 44423142

Description
EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and ease of connection.The connector is S-coded and is designed not to accept other devices with different coding. Contacts are gold-plated for improved conductivity andassembly is made easy with screw-in terminals.
Description
EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and ease of connection.The connector is S-coded and is designed not to accept other devices with different coding. Contacts are gold-plated for improved conductivity andassembly is made easy with screw-in terminals.

Suppliers

Company
Product
Description
Supplier Links
EPIC® Power M12 Series 90° Connector Female - 44423142 - LAPP
Florham Park, NJ, United States
EPIC® Power M12 Series 90° Connector Female
44423142
EPIC® Power M12 Series 90° Connector Female 44423142
EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and ease of connection.The connector is S-coded and is designed not to accept other devices with different coding. Contacts are gold-plated for improved conductivity andassembly is made easy with screw-in terminals.

EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and ease of connection.The connector is S-coded and is designed not to accept other devices with different coding. Contacts are gold-plated for improved conductivity andassembly is made easy with screw-in terminals.

Supplier's Site

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 44423142
Product Name EPIC® Power M12 Series 90° Connector Female
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-292-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details