EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.
| LAPP | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 473323 |
| Product Name | EPIC® Pin & Sleeve Connector |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Commercial; Industrial |
| Termination Types | Screw |