LAPP EPIC® Pin & Sleeve Connector 473513FX

Description
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.
Request a Quote Datasheet
Description
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 473513FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
473513FX
EPIC® Pin & Sleeve Connector 473513FX
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 2181-473513FX-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
2181-473513FX-ND
Power Entry Connectors - Inlets, Outlets, Modules 2181-473513FX-ND
CONN P+S 20A 480V 3+G F IP67

CONN P+S 20A 480V 3+G F IP67

Buy Now

Technical Specifications

  LAPP DigiKey
Product Category Power Connectors Power Connectors
Product Number 473513FX 2181-473513FX-ND
Product Name EPIC® Pin & Sleeve Connector Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration Single Other
Applications Commercial; Industrial
Termination Types Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Straight Receptacle - F52S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6845-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers