LAPP EPIC® Pin & Sleeve Connector 473423

Description
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.
Datasheet
Description
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 473423 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
473423
EPIC® Pin & Sleeve Connector 473423
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable gland, an internal saddle-clamp strain relief, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor cable-to-cable connections and cable-to-equipment inlet connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 473423
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F41S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 30 Amp 250 Volt L6-30R - L0630RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1-213828-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details