LAPP EPIC® Pin & Sleeve Connector 459322FX

Description
EPIC® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.
Description
EPIC® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.
Datasheet
Datasheet Summary
Powered by GS/AI

The EPIC® Pin & Sleeve Connector, part number 459322FX, is designed for use in demanding environments, offering a current rating of 60 Amps and compatibility with three-phase systems. It features a robust construction with an IP67 rating, ensuring protection against dust and immersion in water. The connector is suitable for both indoor and outdoor applications, making it ideal for wash-down or corrosive environments. It is designed to mate with female connectors, panel-mounted receptacles, and switched-socket outlets, providing versatility in various electrical setups. Dimensional drawings and circuit wiring diagrams are available for reference, facilitating integration into existing systems.

Datasheet Summary
Powered by GS/AI

The EPIC® Pin & Sleeve Connector, part number 459322FX, is designed for use in demanding environments, offering a current rating of 60 Amps and compatibility with three-phase systems. It features a robust construction with an IP67 rating, ensuring protection against dust and immersion in water. The connector is suitable for both indoor and outdoor applications, making it ideal for wash-down or corrosive environments. It is designed to mate with female connectors, panel-mounted receptacles, and switched-socket outlets, providing versatility in various electrical setups. Dimensional drawings and circuit wiring diagrams are available for reference, facilitating integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 459322FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
459322FX
EPIC® Pin & Sleeve Connector 459322FX
EPIC® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.

EPIC® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 459322FX
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details