EPIC® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a gasketed locking ring for watertight connections. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed power source-to-cable plug connections.
| LAPP | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 446322 |
| Product Name | EPIC® Pin & Sleeve Connector |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Commercial; Industrial |
| Mounting Style | Panel; Bulkhead; Flange |