EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
| LAPP | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 471332 |
| Product Name | EPIC® Pin & Sleeve Connector |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Commercial; Industrial |
| Mounting Style | Panel; Bulkhead; Flange |