LAPP EPIC® Pin & Sleeve Connector 471476

Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Datasheet
Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 471476 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
471476
EPIC® Pin & Sleeve Connector 471476
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 471476
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G32S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Backplane Power Connectors - 1-1410271-3 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details