EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
LAPP | |
---|---|
Product Category | Power Connectors |
Product Number | 471372FX |
Product Name | EPIC® Pin & Sleeve Connector |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Single |
Applications | Commercial; Industrial |
Mounting Style | Panel; Bulkhead; Flange |