LAPP EPIC® Pin & Sleeve Connector 471362

Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Datasheet
Description
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 471362 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
471362
EPIC® Pin & Sleeve Connector 471362
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry through screw-type cable gland and a very thick self-extinguishing body and cover. Uses: Indoor fixed power source-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 471362
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 Fr B Power Mod Front Cover - 25-PMFC-FB - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Circular Power Connectors - 182916-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details