Armstrong International Pressure Reducing Valve GD-30

Description
The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers, small heaters and applications in food processing. It provides tight shutoff for dead-end service on steam.
Datasheet
Description
The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers, small heaters and applications in food processing. It provides tight shutoff for dead-end service on steam.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GD-30 - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GD-30
Pressure Reducing Valve GD-30
The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers, small heaters and applications in food processing. It provides tight shutoff for dead-end service on steam.

The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds, humidifiers, small heaters and applications in food processing. It provides tight shutoff for dead-end service on steam.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GD-30
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Bellows; Relief
Primary Material Brass / Bronze
Media Gas; Steam; Air; Compressed Air
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514063 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Actuation Manual
View Details
Molded Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details