Armstrong International Diaphragm Operated Temperature Regulator OB-2000

Description
Armstrong’s OB-2000 is a high-performance externally piloted temperature regulator for large-capacity applications such as heat exchangers, steam coils, steam dryers, plating tanks and parts washers. Self-actuated and requiring no external energy source, the OB-2000 comes with main valve, pilot valve and tubing kit. Capillary units mount in any position and can be easily disconnected and interchanged, offering easy installation and maximum application flexibility. The OB-2000 is available in sizes 1/2" through 4" (15–100 mm), with six temperature ranges and three capillary lengths.
Datasheet
Description
Armstrong’s OB-2000 is a high-performance externally piloted temperature regulator for large-capacity applications such as heat exchangers, steam coils, steam dryers, plating tanks and parts washers. Self-actuated and requiring no external energy source, the OB-2000 comes with main valve, pilot valve and tubing kit. Capillary units mount in any position and can be easily disconnected and interchanged, offering easy installation and maximum application flexibility. The OB-2000 is available in sizes 1/2" through 4" (15–100 mm), with six temperature ranges and three capillary lengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Operated Temperature Regulator - OB-2000 - Armstrong International
Three Rivers, MI, USA
Diaphragm Operated Temperature Regulator
OB-2000
Diaphragm Operated Temperature Regulator OB-2000
Armstrong’s OB-2000 is a high-performance externally piloted temperature regulator for large-capacity applications such as heat exchangers, steam coils, steam dryers, plating tanks and parts washers. Self-actuated and requiring no external energy source, the OB-2000 comes with main valve, pilot valve and tubing kit. Capillary units mount in any position and can be easily disconnected and interchanged, offering easy installation and maximum application flexibility. The OB-2000 is available in sizes 1/2" through 4" (15–100 mm), with six temperature ranges and three capillary lengths.

Armstrong’s OB-2000 is a high-performance externally piloted temperature regulator for large-capacity applications such as heat exchangers, steam coils, steam dryers, plating tanks and parts washers. Self-actuated and requiring no external energy source, the OB-2000 comes with main valve, pilot valve and tubing kit. Capillary units mount in any position and can be easily disconnected and interchanged, offering easy installation and maximum application flexibility. The OB-2000 is available in sizes 1/2" through 4" (15–100 mm), with six temperature ranges and three capillary lengths.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number OB-2000
Product Name Diaphragm Operated Temperature Regulator
Primary Material Ductile Iron
Media Water; Steam
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Filter Regulator Lubricators - 1366743 - RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 21.76 to 290.08 psi (15.31 to 204 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details