Armstrong International Pressure Reducing Valve GP-1000A

Description
The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. Internally piloted GP Series valves are rated for dead-end service and have a 20:1 turn down ratio and an accuracy of +/-5% of set point. Completely supported by piping, lightweight GP Series valves install easily with NPT or flanged connections. A stainless steel diaphragm, hardened stainless steel working parts and integral removable strainer team up to provide higher performance over a long, trouble-free service life. Valves are equipped with a caged main valve assembly (separate shutoff surfaces and flow-control ports), piston valve rings for longer life, and an external adjusting screw with locking nut and cover. All working parts are renewable in-line. For air service, a Teflon®; seat ensures tight shutoff.
Datasheet
Description
The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. Internally piloted GP Series valves are rated for dead-end service and have a 20:1 turn down ratio and an accuracy of +/-5% of set point. Completely supported by piping, lightweight GP Series valves install easily with NPT or flanged connections. A stainless steel diaphragm, hardened stainless steel working parts and integral removable strainer team up to provide higher performance over a long, trouble-free service life. Valves are equipped with a caged main valve assembly (separate shutoff surfaces and flow-control ports), piston valve rings for longer life, and an external adjusting screw with locking nut and cover. All working parts are renewable in-line. For air service, a Teflon®; seat ensures tight shutoff.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GP-1000A - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GP-1000A
Pressure Reducing Valve GP-1000A
The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. Internally piloted GP Series valves are rated for dead-end service and have a 20:1 turn down ratio and an accuracy of +/-5% of set point. Completely supported by piping, lightweight GP Series valves install easily with NPT or flanged connections. A stainless steel diaphragm, hardened stainless steel working parts and integral removable strainer team up to provide higher performance over a long, trouble-free service life. Valves are equipped with a caged main valve assembly (separate shutoff surfaces and flow-control ports), piston valve rings for longer life, and an external adjusting screw with locking nut and cover. All working parts are renewable in-line. For air service, a Teflon®; seat ensures tight shutoff.

The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping.

Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. Internally piloted GP Series valves are rated for dead-end service and have a 20:1 turn down ratio and an accuracy of +/-5% of set point.

Completely supported by piping, lightweight GP Series valves install easily with NPT or flanged connections. A stainless steel diaphragm, hardened stainless steel working parts and integral removable strainer team up to provide higher performance over a long, trouble-free service life.

Valves are equipped with a caged main valve assembly (separate shutoff surfaces and flow-control ports), piston valve rings for longer life, and an external adjusting screw with locking nut and cover. All working parts are renewable in-line. For air service, a Teflon®; seat ensures tight shutoff.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GP-1000A
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Pilot; Diaphragm; Relief
Primary Material Ductile Iron
Media Gas; Steam; Air
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
Maximum Pressure 15.00 to 150.00 psi (10.56 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
T 21 Ball Valve 0 5 4 - 121613015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details