Armstrong International Pressure Reducing Valve GD-2000K

Description
The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel diaphragms and hardened stainless working parts, renewable in-line. High Cv and 10:1 turndown ratio. Single-seated for dead-end service.
Datasheet
Description
The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel diaphragms and hardened stainless working parts, renewable in-line. High Cv and 10:1 turndown ratio. Single-seated for dead-end service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GD-2000K - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GD-2000K
Pressure Reducing Valve GD-2000K
The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel diaphragms and hardened stainless working parts, renewable in-line. High Cv and 10:1 turndown ratio. Single-seated for dead-end service.

The GD-2000K is an ideal choice when set-point changes are frequent, access to the valve is difficult and steam quality is poor. The GD-2000K comes with either NPT or flanged connections for quick, easy installation. It also comes with a durable ductile iron body and features double stainless steel diaphragms and hardened stainless working parts, renewable in-line. High Cv and 10:1 turndown ratio. Single-seated for dead-end service.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GD-2000K
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Diaphragm; Relief
Primary Material Ductile Iron
Media Steam
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP100,FP200 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - PR-025-SS-V-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-20-CP115 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details