Armstrong International Pressure Reducing Valve GP-2000CS

Description
The GP-2000CS is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the GP-2000CS is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Stellited stainless steel working parts are renewable in-line. The GP-2000CS is single-seated for dead-end service, and it is available with both NPT (1/2"-2") (15-50 mm) and flanged connections in 2"-4" sizes (50-100 mm).
Datasheet
Description
The GP-2000CS is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the GP-2000CS is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Stellited stainless steel working parts are renewable in-line. The GP-2000CS is single-seated for dead-end service, and it is available with both NPT (1/2"-2") (15-50 mm) and flanged connections in 2"-4" sizes (50-100 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GP-2000CS - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GP-2000CS
Pressure Reducing Valve GP-2000CS
The GP-2000CS is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the GP-2000CS is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Stellited stainless steel working parts are renewable in-line. The GP-2000CS is single-seated for dead-end service, and it is available with both NPT (1/2"-2") (15-50 mm) and flanged connections in 2"-4" sizes (50-100 mm).

The GP-2000CS is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the GP-2000CS is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Stellited stainless steel working parts are renewable in-line. The GP-2000CS is single-seated for dead-end service, and it is available with both NPT (1/2"-2") (15-50 mm) and flanged connections in 2"-4" sizes (50-100 mm).

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GP-2000CS
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Pilot; Relief
Primary Material Stainless Steel; Steel
Media Steam
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 15.00 to 450.00 psi (10.56 to 317 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-025-SS-E-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details