A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K-
High Cv, 20:1 turndown ratio and accurate control +/-1% of pressure set point from 5% to 100% of flow. A rugged ductile iron body, hardened stainless steel working parts, double stainless steel diaphragms and in-line repairability add up to reliability on the job. Single-seated for dead-end service.
| Armstrong International | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GP-2000K-1 |
| Product Name | Pressure Reducing Valve |
| Valve Type | Control Valve; Metal Seated; Pilot; Diaphragm; Relief |
| Primary Material | Ductile Iron |
| Media | Steam |
| Valve Size | 0.50 to 2.00 inch (12.70 to 50.80 mm) |
| Maximum Pressure | 300.00 psi (211 m H2O) |