Armstrong International Pressure Reducing Valve GP-2000L

Description
The GP-2000L is a high-performance, externally piloted reducing valve for large-capacity and low inlet pressure requirements. The GP-2000L is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Hardened stainless steel working parts are renewable in-line. The GP-2000L is single-seated for dead-end service, and it is available with both NPT (1/2"–2") (15–50 mm) and flanged connections in 2"–4" sizes (50–100 mm).
Datasheet
Description
The GP-2000L is a high-performance, externally piloted reducing valve for large-capacity and low inlet pressure requirements. The GP-2000L is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Hardened stainless steel working parts are renewable in-line. The GP-2000L is single-seated for dead-end service, and it is available with both NPT (1/2"–2") (15–50 mm) and flanged connections in 2"–4" sizes (50–100 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GP-2000L - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GP-2000L
Pressure Reducing Valve GP-2000L
The GP-2000L is a high-performance, externally piloted reducing valve for large-capacity and low inlet pressure requirements. The GP-2000L is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Hardened stainless steel working parts are renewable in-line. The GP-2000L is single-seated for dead-end service, and it is available with both NPT (1/2"–2") (15–50 mm) and flanged connections in 2"–4" sizes (50–100 mm).

The GP-2000L is a high-performance, externally piloted reducing valve for large-capacity and low inlet pressure requirements. The GP-2000L is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Hardened stainless steel working parts are renewable in-line. The GP-2000L is single-seated for dead-end service, and it is available with both NPT (1/2"–2") (15–50 mm) and flanged connections in 2"–4" sizes (50–100 mm).

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GP-2000L
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Pilot; Diaphragm; Relief
Primary Material Ductile Iron
Media Steam
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 5.00 to 15.00 psi (3.52 to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Rotary shear valve, 6 port, 2 position - VD06021SSNAPI0550 - IMI Life Science
Specs
Maximum Pressure ? to 5511.43 psi (? to 3879 m H2O)
Number of Ports 6
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details
DeZURIK 4VG63 4-Way Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details