Armstrong International Pressure Reducing Valve GP-2000

Description
The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the GP-2000 is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Hardened stainless steel working parts are renewable in-line. The GP-2000 is single-seated for dead-end service, and it is available with both NPT (1/2"–2") (15–50 mm) and flanged connections in 2"–6" sizes (50–150 mm).
Datasheet
Description
The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the GP-2000 is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Hardened stainless steel working parts are renewable in-line. The GP-2000 is single-seated for dead-end service, and it is available with both NPT (1/2"–2") (15–50 mm) and flanged connections in 2"–6" sizes (50–150 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GP-2000 - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GP-2000
Pressure Reducing Valve GP-2000
The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the GP-2000 is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Hardened stainless steel working parts are renewable in-line. The GP-2000 is single-seated for dead-end service, and it is available with both NPT (1/2"–2") (15–50 mm) and flanged connections in 2"–6" sizes (50–150 mm).

The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1 rangeability and high Cv, the GP-2000 is reliable and accurate (+/-1% of pressure set point from 5% to 100% of flow) over a long, trouble-free service life. Hardened stainless steel working parts are renewable in-line. The GP-2000 is single-seated for dead-end service, and it is available with both NPT (1/2"–2") (15–50 mm) and flanged connections in 2"–6" sizes (50–150 mm).

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GP-2000
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Pilot; Diaphragm; Relief
Primary Material Ductile Iron
Media Steam
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Rotary shear valve, 13 port, 12 position - VD13122PKPKPK0171 - IMI Life Science
Specs
Maximum Pressure ? to 2567.17 psi (? to 1807 m H2O)
Number of Ports 13
View Details