Armstrong International Pressure Reducing Valve GP-2000K-6

Description
A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K- 3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and air connection. High Cv, 20:1 turndown ratio and accurate control +/-1% of pressure set point from 5% to 100% of flow. A rugged ductile iron body, hardened stainless steel working parts, double stainless steel diaphragms and in-line repairability add up to reliability on the job. Single-seated for dead-end service.
Datasheet
Description
A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K- 3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and air connection. High Cv, 20:1 turndown ratio and accurate control +/-1% of pressure set point from 5% to 100% of flow. A rugged ductile iron body, hardened stainless steel working parts, double stainless steel diaphragms and in-line repairability add up to reliability on the job. Single-seated for dead-end service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GP-2000K-6 - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GP-2000K-6
Pressure Reducing Valve GP-2000K-6
A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K- 3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and air connection. High Cv, 20:1 turndown ratio and accurate control +/-1% of pressure set point from 5% to 100% of flow. A rugged ductile iron body, hardened stainless steel working parts, double stainless steel diaphragms and in-line repairability add up to reliability on the job. Single-seated for dead-end service.

A high-performance externally air-piloted pressure-reducing valve, the GP-2000K-1/GP-2000K-3/GP-20000K-6 is an ideal choice when set-point changes are frequent and access to the PRV is difficult. The valve comes totally assembled and requires no field installation except downstream sensing line and air connection.

High Cv, 20:1 turndown ratio and accurate control +/-1% of pressure set point from 5% to 100% of flow. A rugged ductile iron body, hardened stainless steel working parts, double stainless steel diaphragms and in-line repairability add up to reliability on the job. Single-seated for dead-end service.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GP-2000K-6
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Pilot; Diaphragm; Relief
Primary Material Ductile Iron
Media Steam
Valve Size 2.00 to 6.00 inch (50.80 to 152.40 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details