Armstrong International Direct Acting Temperature Regulator OB-31

Description
The Armstrong OB-30/31 is a direct-acting temperature regulator that requires no external source for operation. Simple and compact, the unit is suitable for a wide variety of heating/cooling applications. Installing, adjusting or maintaining the OB-30/31 is quick and easy, because interchangeable capillaries mount in any position and disconnect by simply loosening the union nut. No stem packing, so there’s no leakage. Single composition seat for tight shutoff. The OB-30/31 comes in 1/2", 3/4" or 1" (15–25 mm) sizes and is available with a choice of five temperature ranges and three capillary lengths.
Datasheet
Description
The Armstrong OB-30/31 is a direct-acting temperature regulator that requires no external source for operation. Simple and compact, the unit is suitable for a wide variety of heating/cooling applications. Installing, adjusting or maintaining the OB-30/31 is quick and easy, because interchangeable capillaries mount in any position and disconnect by simply loosening the union nut. No stem packing, so there’s no leakage. Single composition seat for tight shutoff. The OB-30/31 comes in 1/2", 3/4" or 1" (15–25 mm) sizes and is available with a choice of five temperature ranges and three capillary lengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Acting Temperature Regulator - OB-31 - Armstrong International
Three Rivers, MI, USA
Direct Acting Temperature Regulator
OB-31
Direct Acting Temperature Regulator OB-31
The Armstrong OB-30/31 is a direct-acting temperature regulator that requires no external source for operation. Simple and compact, the unit is suitable for a wide variety of heating/cooling applications. Installing, adjusting or maintaining the OB-30/31 is quick and easy, because interchangeable capillaries mount in any position and disconnect by simply loosening the union nut. No stem packing, so there’s no leakage. Single composition seat for tight shutoff. The OB-30/31 comes in 1/2", 3/4" or 1" (15–25 mm) sizes and is available with a choice of five temperature ranges and three capillary lengths.

The Armstrong OB-30/31 is a direct-acting temperature regulator that requires no external source for operation. Simple and compact, the unit is suitable for a wide variety of heating/cooling applications. Installing, adjusting or maintaining the OB-30/31 is quick and easy, because interchangeable capillaries mount in any position and disconnect by simply loosening the union nut. No stem packing, so there’s no leakage. Single composition seat for tight shutoff. The OB-30/31 comes in 1/2", 3/4" or 1" (15–25 mm) sizes and is available with a choice of five temperature ranges and three capillary lengths.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number OB-31
Product Name Direct Acting Temperature Regulator
Primary Material Stainless Steel
Media Water; Steam
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543091 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Solenoid Valves - 5000010197-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details