KOBOLD Instruments, Inc. NBK-M - Economical Level Indicator

Description
Product Features 316 Stainless Steel Tube Maximum Pressure to 580 PSIG Maximum Temperature to 390°F Measuring Lengths to 9.8 Ft. Optional Switches, Transmitters and Digital Displays Available Economical Rugged Design The Mini-NBK bypass level indicator provides many of the unique features of our standard NBK series but at a fraction of the cost. Like its predecessor, the Mini-NBK uses KOBOLD's revolutionary ring magnet float design allowing the user full flexibility in adding roller indicators, switches and other options anywhere on the periphery of the bypass tube. The use of lighter gauge materials and a streamlined manufacturing process makes the Mini-NBK a very economical choice for low pressure level measuring applications.
Description
Product Features 316 Stainless Steel Tube Maximum Pressure to 580 PSIG Maximum Temperature to 390°F Measuring Lengths to 9.8 Ft. Optional Switches, Transmitters and Digital Displays Available Economical Rugged Design The Mini-NBK bypass level indicator provides many of the unique features of our standard NBK series but at a fraction of the cost. Like its predecessor, the Mini-NBK uses KOBOLD's revolutionary ring magnet float design allowing the user full flexibility in adding roller indicators, switches and other options anywhere on the periphery of the bypass tube. The use of lighter gauge materials and a streamlined manufacturing process makes the Mini-NBK a very economical choice for low pressure level measuring applications.

Suppliers

Company
Product
Description
Supplier Links
NBK-M - Economical Level Indicator -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NBK-M - Economical Level Indicator
NBK-M - Economical Level Indicator
Product Features 316 Stainless Steel Tube Maximum Pressure to 580 PSIG Maximum Temperature to 390°F Measuring Lengths to 9.8 Ft. Optional Switches, Transmitters and Digital Displays Available Economical Rugged Design The Mini-NBK bypass level indicator provides many of the unique features of our standard NBK series but at a fraction of the cost. Like its predecessor, the Mini-NBK uses KOBOLD's revolutionary ring magnet float design allowing the user full flexibility in adding roller indicators, switches and other options anywhere on the periphery of the bypass tube. The use of lighter gauge materials and a streamlined manufacturing process makes the Mini-NBK a very economical choice for low pressure level measuring applications.

Product Features

  • 316 Stainless Steel Tube
  • Maximum Pressure to 580 PSIG
  • Maximum Temperature to 390°F
  • Measuring Lengths to 9.8 Ft.
  • Optional Switches, Transmitters and Digital Displays Available
  • Economical Rugged Design

The Mini-NBK bypass level indicator provides many of the unique features of our standard NBK series but at a fraction of the cost. Like its predecessor, the Mini-NBK uses KOBOLD's revolutionary ring magnet float design allowing the user full flexibility in adding roller indicators, switches and other options anywhere on the periphery of the bypass tube. The use of lighter gauge materials and a streamlined manufacturing process makes the Mini-NBK a very economical choice for low pressure level measuring applications.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NBK-M - Economical Level Indicator
Device Classification Gauge
Measuring Range 0.0 to 118 inch (0.0 to 2987 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Level Switch - LS Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 20014569-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Vibrating Rod for Sediment Level Detection - VR-21 SED and VR-41 SED - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details