KOBOLD Instruments, Inc. NBK - Bypass Level Indicator

Description
Product Features KOBOLD Circular Magnet System Effective from All Sides 1450 PSIG Maximum Pressure Temperature to 750°F Remote Transmission Capability Limit Switches Available Industrial Ruggedness KOBOLD bypass level gauges are used in applications requiring continuous measurement, indication and control of liquid levels. Any medium with viscosity less than 200 cPs is a candidate. KOBOLD's bypass design relies on the hydrostatic pressure principle to display tank level in a side mounted measuring chamber. A float, containing a ring magnet, rises and falls with the liquid level in the bypass tube. This approach allows an all metal construction which eliminates the breakage and leakage problems frequently experienced with glass tube designs. transmission, visual indication, or switching may be achieved by mounting magnetically sensitive devices on the exterior of the bypass tube. These devices track, or are activated by, the magnet inside the float.
Datasheet
Description
Product Features KOBOLD Circular Magnet System Effective from All Sides 1450 PSIG Maximum Pressure Temperature to 750°F Remote Transmission Capability Limit Switches Available Industrial Ruggedness KOBOLD bypass level gauges are used in applications requiring continuous measurement, indication and control of liquid levels. Any medium with viscosity less than 200 cPs is a candidate. KOBOLD's bypass design relies on the hydrostatic pressure principle to display tank level in a side mounted measuring chamber. A float, containing a ring magnet, rises and falls with the liquid level in the bypass tube. This approach allows an all metal construction which eliminates the breakage and leakage problems frequently experienced with glass tube designs. transmission, visual indication, or switching may be achieved by mounting magnetically sensitive devices on the exterior of the bypass tube. These devices track, or are activated by, the magnet inside the float.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBK - Bypass Level Indicator -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NBK - Bypass Level Indicator
NBK - Bypass Level Indicator
Product Features KOBOLD Circular Magnet System Effective from All Sides 1450 PSIG Maximum Pressure Temperature to 750°F Remote Transmission Capability Limit Switches Available Industrial Ruggedness KOBOLD bypass level gauges are used in applications requiring continuous measurement, indication and control of liquid levels. Any medium with viscosity less than 200 cPs is a candidate. KOBOLD's bypass design relies on the hydrostatic pressure principle to display tank level in a side mounted measuring chamber. A float, containing a ring magnet, rises and falls with the liquid level in the bypass tube. This approach allows an all metal construction which eliminates the breakage and leakage problems frequently experienced with glass tube designs. transmission, visual indication, or switching may be achieved by mounting magnetically sensitive devices on the exterior of the bypass tube. These devices track, or are activated by, the magnet inside the float.

Product Features

  • KOBOLD Circular Magnet System Effective from All Sides
  • 1450 PSIG Maximum Pressure
  • Temperature to 750°F
  • Remote Transmission Capability
  • Limit Switches Available
  • Industrial Ruggedness

KOBOLD bypass level gauges are used in applications requiring continuous measurement, indication and control of liquid levels. Any medium with viscosity less than 200 cPs is a candidate. KOBOLD's bypass design relies on the hydrostatic pressure principle to display tank level in a side mounted measuring chamber. A float, containing a ring magnet, rises and falls with the liquid level in the bypass tube. This approach allows an all metal construction which eliminates the breakage and leakage problems frequently experienced with glass tube designs. transmission, visual indication, or switching may be achieved by mounting magnetically sensitive devices on the exterior of the bypass tube. These devices track, or are activated by, the magnet inside the float.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NBK - Bypass Level Indicator
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 7943430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
Mounting Options Side mount; Top mount
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details