PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 1MHz 30-FC-MQFN (4.5x7)
TRIPLE BUCK + DUAL LDO PMIC BUCK
TRIPLE BUCK + DUAL LDO PMIC BUCK
TRIPLE BUCK + DUAL LDO PMIC BUCK
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | PV88090-06FQ2 | PV88090-06FQ2 | PV88090-06FQ2 | PV88090-06FQ2 |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 30-PowerUFQFN | Other; 30-PowerUFQFN | Other; 30-PowerUFQFN | |
| Life Cycle Stage | Active | Active | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| VIN | 4.75 to 5.25 volts | 4.75 to 5.25 volts |