Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1114D191D-TR-FE R1114D191D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931198-R1114D191D-TR -FE Series: R1114x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: R1114 Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931198-R1114D191D-TR -FE Series: R1114x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: R1114 Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1114D191D-TR-FE - 931198-R1114D191D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1114D191D-TR-FE
931198-R1114D191D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - R1114D191D-TR-FE 931198-R1114D191D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 931198-R1114D191D-TR -FE Series: R1114x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: R1114 Categories: Integrated Circuits (ICs) Case / Package: SON1612-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 931198-R1114D191D-TR-FE
Series: R1114x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1114
Categories: Integrated Circuits (ICs)
Case / Package: SON1612-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
R1114D191D-TR-FE
LDO Voltage Regulators R1114D191D-TR-FE
LDO Voltage Regulators 150mA Voltage Regulator (LDO Regulator)

LDO Voltage Regulators 150mA Voltage Regulator (LDO Regulator)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 931198-R1114D191D-TR-FE R1114D191D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1114D191D-TR-FE LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1745-2-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 1.25 volts
View Details
6 suppliers
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details