Appleton Electric Conduit Hanger H-150-SWB

Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 3.06 INCH L SIZE ZINC PLATED FINISH THREADED ROD, CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.31 INCH MOUNTING HOLE SIZE 1-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 3.06 INCH L SIZE ZINC PLATED FINISH THREADED ROD, CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.31 INCH MOUNTING HOLE SIZE 1-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-150-SWB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-150-SWB
Conduit Hanger H-150-SWB
CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 3.06 INCH L SIZE ZINC PLATED FINISH THREADED ROD, CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.31 INCH MOUNTING HOLE SIZE 1-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • CONDUIT HANGER WITH SWIVEL BOLT TYPE
  • STEEL MATERIAL
  • 3.06 INCH L SIZE
  • ZINC PLATED FINISH
  • THREADED ROD, CLAMPING SWIVEL BOLT INSTALLATION
  • UL, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • 0.31 INCH MOUNTING HOLE SIZE
  • 1-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-150-SWB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Hanger - E0 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details