Appleton Electric Rigid/EMT Conduit Strap CF-200

Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.06 INCH 1.25 INCH 2.5 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.06 INCH 1.25 INCH 2.5 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CF-200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CF-200
Rigid/EMT Conduit Strap CF-200
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.06 INCH 1.25 INCH 2.5 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 2 INCH TRADE SIZE 0.25 INCH HOLE/BOLT SIZE
  • 2-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4.06 INCH
  • 1.25 INCH
  • 2.5 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • 0.25 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CF-200
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit Carrier - 67754 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 3.00 inch (76.20 mm)
View Details
U Bolt - Non Metric - U-400SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 4.62 inch (117.47 mm)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details