Appleton Electric Conduit Hanger H-125-SWB

Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.66 INCH H SIZE ZINC PLATED FINISH CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet
Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.66 INCH H SIZE ZINC PLATED FINISH CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-125-SWB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-125-SWB
Conduit Hanger H-125-SWB
CONDUIT HANGER WITH SWIVEL BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.66 INCH H SIZE ZINC PLATED FINISH CLAMPING SWIVEL BOLT INSTALLATION UL, CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID/EMT/IMC CONDUIT TYPE HANG-ON[R] BRAND
  • CONDUIT HANGER WITH SWIVEL BOLT TYPE
  • STEEL MATERIAL
  • 0.88 INCH D X 2.66 INCH H SIZE
  • ZINC PLATED FINISH
  • CLAMPING SWIVEL BOLT INSTALLATION
  • UL, CSA C22.2 APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1-1/4 INCH RIGID/EMT/IMC CONDUIT TYPE
  • HANG-ON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-125-SWB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Hanger - E8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2100 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details