Appleton Electric Pendant Fixture Conduit Body Hanger EFHU75-48

Description
CUSHION HANGER TYPE MALLEABLE IRON MATERIAL 4 HUB(S) UL APPROVAL 12 TO 48 LB CAPACITY 1/2 OR 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE UNILET[R] BRAND INCLUDES CAST MOUNTING LUG, (4) 3/4 INCH THREADED UNIVERSAL HUB, 3/4 INCH TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE-UP PLUG APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT EFHU MODEL
Datasheet
Description
CUSHION HANGER TYPE MALLEABLE IRON MATERIAL 4 HUB(S) UL APPROVAL 12 TO 48 LB CAPACITY 1/2 OR 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE UNILET[R] BRAND INCLUDES CAST MOUNTING LUG, (4) 3/4 INCH THREADED UNIVERSAL HUB, 3/4 INCH TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE-UP PLUG APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT EFHU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - EFHU75-48 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
EFHU75-48
Pendant Fixture Conduit Body Hanger EFHU75-48
CUSHION HANGER TYPE MALLEABLE IRON MATERIAL 4 HUB(S) UL APPROVAL 12 TO 48 LB CAPACITY 1/2 OR 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE UNILET[R] BRAND INCLUDES CAST MOUNTING LUG, (4) 3/4 INCH THREADED UNIVERSAL HUB, 3/4 INCH TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE-UP PLUG APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT EFHU MODEL
  • CUSHION HANGER TYPE
  • MALLEABLE IRON MATERIAL
  • 4 HUB(S)
  • UL APPROVAL
  • 12 TO 48 LB CAPACITY
  • 1/2 OR 3/4 INCH CONDUIT SIZE
  • HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
  • 3/4 INCH FIXTURE STEM SIZE
  • UNILET[R] BRAND
  • INCLUDES CAST MOUNTING LUG, (4) 3/4 INCH THREADED UNIVERSAL HUB, 3/4 INCH TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE-UP PLUG
  • APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT
  • EFHU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number EFHU75-48
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Conduit To Rod Clamp - B12C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS BODY, SCREW
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 450 0050PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Channel Conduit/Cable Clamp - 040N046 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.50 inch (63.50 mm)
View Details