Appleton Electric Pendant Fixture Conduit Body Hanger ESD50

Description
FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL, CSA APPROVAL 1/2 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 15 DEG SWING ANGLE UNILET[R] BRAND ENCLOSURE CLASS I DIV 1 AND 2 GROUP A C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III INCLUDES SETSCREW, SCREWDRIVER ESD MODEL
Datasheet
Description
FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL, CSA APPROVAL 1/2 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 15 DEG SWING ANGLE UNILET[R] BRAND ENCLOSURE CLASS I DIV 1 AND 2 GROUP A C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III INCLUDES SETSCREW, SCREWDRIVER ESD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ESD50 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ESD50
Pendant Fixture Conduit Body Hanger ESD50
FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) UL, CSA APPROVAL 1/2 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 15 DEG SWING ANGLE UNILET[R] BRAND ENCLOSURE CLASS I DIV 1 AND 2 GROUP A C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III INCLUDES SETSCREW, SCREWDRIVER ESD MODEL
  • FLEXIBLE FIXTURE HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 1 HUB(S)
  • UL, CSA APPROVAL
  • 1/2 INCH CONDUIT SIZE
  • HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
  • 15 DEG SWING ANGLE
  • UNILET[R] BRAND
  • ENCLOSURE CLASS I DIV 1 AND 2 GROUP A C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • INCLUDES SETSCREW, SCREWDRIVER
  • ESD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ESD50
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Spring Hanger Type 21 - 21 42 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 2250 lbs (? to 1020 kg)
View Details
Conduit Hanger - 8B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 200 lbs (90.7 kg)
View Details
Rigid/EMT Conduit Strap - CI1504 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details