Appleton Electric Rigid/EMT Conduit Strap CF-300H

Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 5 INCH 1 INCH 3.38 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3 INCH TRADE SIZE 0.27 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 5 INCH 1 INCH 3.38 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3 INCH TRADE SIZE 0.27 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CF-300H - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CF-300H
Rigid/EMT Conduit Strap CF-300H
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 5 INCH 1 INCH 3.38 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3 INCH TRADE SIZE 0.27 INCH HOLE/BOLT SIZE
  • 2-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 5 INCH
  • 1 INCH
  • 3.38 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • 0.27 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CF-300H
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Spring Hanger Type 22 - 22 11 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 35970 lbs (? to 16313 kg)
View Details
Conduit Hanger - 2-1/2SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 75 lbs (34.01 kg)
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details