Appleton Electric Rigid/EMT Conduit Strap TW-2750

Description
2-HOLE TYPE MALLEABLE IRON MATERIAL 2.41 INCH 0.63 INCH EMT CONDUIT USED ON 3/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet
Description
2-HOLE TYPE MALLEABLE IRON MATERIAL 2.41 INCH 0.63 INCH EMT CONDUIT USED ON 3/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TW-2750 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
TW-2750
Rigid/EMT Conduit Strap TW-2750
2-HOLE TYPE MALLEABLE IRON MATERIAL 2.41 INCH 0.63 INCH EMT CONDUIT USED ON 3/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
  • 2-HOLE TYPE
  • MALLEABLE IRON MATERIAL
  • 2.41 INCH
  • 0.63 INCH
  • EMT CONDUIT USED ON
  • 3/4 INCH TRADE SIZE
  • APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number TW-2750
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 75 lbs (34.01 kg)
View Details
Channel Conduit/Cable Clamp - 106N114 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 6.00 inch (152.40 mm)
View Details
Sway Brace Type 27 - 27 12 19 - Lisega SE
Specs
Hanger Type Split Ring Hanger
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details