Appleton Electric Pendant Fixture Conduit Body Hanger ALA50-120

Description
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALA MODEL
Datasheet
Description
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALA50-120 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALA50-120
Pendant Fixture Conduit Body Hanger ALA50-120
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 1 HUB(S) CSA APPROVAL 48 TO 120 LB CAPACITY 1/2 INCH CONDUIT SIZE SIDE HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALA MODEL
  • CUSHION HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 1 HUB(S)
  • CSA APPROVAL
  • 48 TO 120 LB CAPACITY
  • 1/2 INCH CONDUIT SIZE
  • SIDE HUB LOCATION
  • FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE
  • 1/2 OR 3/4 INCH FIXTURE STEM SIZE
  • UNILETS[R] BRAND
  • AVAILABLE WITH CONNECTION BLOCK
  • FLEXIBLE
  • FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC
  • FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM
  • ALA MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALA50-120
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit Hanger - HIC75 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details
Conduit Hanger - H7WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details