Appleton Electric Pendant Fixture Conduit Body Hanger ALT7575-12

Description
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALT MODEL
Datasheet
Description
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALT7575-12 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALT7575-12
Pendant Fixture Conduit Body Hanger ALT7575-12
CUSHION HANGER TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 3 TO 12 LB CAPACITY 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE 1/2 OR 3/4 INCH FIXTURE STEM SIZE UNILETS[R] BRAND AVAILABLE WITH CONNECTION BLOCK FLEXIBLE FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM ALT MODEL
  • CUSHION HANGER TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 3 HUB(S)
  • CSA APPROVAL
  • 3 TO 12 LB CAPACITY
  • 3/4 INCH CONDUIT SIZE
  • SIDE, FEED THROUGH HUB LOCATION
  • FLUORESCENT, HID, INCANDESCENT FIXTURE TYPE
  • 1/2 OR 3/4 INCH FIXTURE STEM SIZE
  • UNILETS[R] BRAND
  • AVAILABLE WITH CONNECTION BLOCK
  • FLEXIBLE
  • FOR USE WITH THREADED RIGID METAL CONDUIT AND IMC
  • FURNISHED WITH 3/4 TO 1/2 INCH REDUCER FOR 1/2 INCH STEM
  • ALT MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALT7575-12
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit Hanger - 6B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 125 lbs (56.69 kg)
View Details
U Bolt - Non Metric - U-250SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details