Appleton Electric Conduit Hanger H-75-SWB

Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE 7/8 INCH D X 1-27/32 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
Datasheet
Description
CONDUIT HANGER WITH SWIVEL BOLT TYPE 7/8 INCH D X 1-27/32 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - H-75-SWB - Appleton Electric
Rosemont, IL, USA
Conduit Hanger
H-75-SWB
Conduit Hanger H-75-SWB
CONDUIT HANGER WITH SWIVEL BOLT TYPE 7/8 INCH D X 1-27/32 INCH H SIZE CSA APPROVAL 200 STANDARD PACKAGE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE HANG-ON. BRAND
  • CONDUIT HANGER WITH SWIVEL BOLT TYPE
  • 7/8 INCH D X 1-27/32 INCH H SIZE
  • CSA APPROVAL
  • 200 STANDARD PACKAGE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 3/4 INCH RIGID/IMC/EMT CONDUIT TYPE
  • HANG-ON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number H-75-SWB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Pendant Fixture Conduit Body Hanger - 11355 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 50 lbs (22.68 kg)
View Details
Rigid/EMT Conduit Strap - CI1208 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details