Appleton Electric Pendant Fixture Conduit Body Hanger 11355

Description
BALL HANGER TYPE MALLEABLE IRON MATERIAL UL 514A. CSA APPROVAL 50 LB CAPACITY FLUORESCENT, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILET[R] BRAND STUD SIZE 3/8 INCH LENGTH 2.19 INCH
Datasheet
Description
BALL HANGER TYPE MALLEABLE IRON MATERIAL UL 514A. CSA APPROVAL 50 LB CAPACITY FLUORESCENT, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILET[R] BRAND STUD SIZE 3/8 INCH LENGTH 2.19 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - 11355 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
11355
Pendant Fixture Conduit Body Hanger 11355
BALL HANGER TYPE MALLEABLE IRON MATERIAL UL 514A. CSA APPROVAL 50 LB CAPACITY FLUORESCENT, INCANDESCENT FIXTURE TYPE 1/2 INCH FIXTURE STEM SIZE 20 DEG SWING ANGLE UNILET[R] BRAND STUD SIZE 3/8 INCH LENGTH 2.19 INCH
  • BALL HANGER TYPE
  • MALLEABLE IRON MATERIAL
  • UL 514A. CSA APPROVAL
  • 50 LB CAPACITY
  • FLUORESCENT, INCANDESCENT FIXTURE TYPE
  • 1/2 INCH FIXTURE STEM SIZE
  • 20 DEG SWING ANGLE
  • UNILET[R] BRAND
  • STUD SIZE 3/8 INCH
  • LENGTH 2.19 INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number 11355
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Conduit Hanger - E1BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details