Appleton Electric Rigid/EMT Conduit Strap CL-150

Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.13 INCH 2 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.41 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.13 INCH 2 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.41 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CL-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CL-150
Rigid/EMT Conduit Strap CL-150
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.13 INCH 2 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE 0.41 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.13 INCH
  • 2 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • 0.41 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CL-150
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
U Bolt - Non Metric - U-350SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 4.12 inch (104.77 mm)
View Details