Bluetools 005-7511

Description
The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7511, makes this the ideal pneumatic air sander whenever a finishing sander is needed for small finishing jobs. The Taylor 2" mini sander T7511 has full ball bearing construction. Dual action - random orbital or rotary 2" pad 18,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Length 6-1/2" Weight 1.25 lbs. Call BlueTools.com at 1-336-282-2020 to order the air controlled DA mini sander, T7511.
Description
The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7511, makes this the ideal pneumatic air sander whenever a finishing sander is needed for small finishing jobs. The Taylor 2" mini sander T7511 has full ball bearing construction. Dual action - random orbital or rotary 2" pad 18,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Length 6-1/2" Weight 1.25 lbs. Call BlueTools.com at 1-336-282-2020 to order the air controlled DA mini sander, T7511.

Suppliers

Company
Product
Description
Supplier Links
005-7511 -  - Bluetools
Greensboro, NC, USA
005-7511
005-7511
The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7511, makes this the ideal pneumatic air sander whenever a finishing sander is needed for small finishing jobs. The Taylor 2" mini sander T7511 has full ball bearing construction. Dual action - random orbital or rotary 2" pad 18,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Length 6-1/2" Weight 1.25 lbs. Call BlueTools.com at 1-336-282-2020 to order the air controlled DA mini sander, T7511.

The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7511, makes this the ideal pneumatic air sander whenever a finishing sander is needed for small finishing jobs. The Taylor 2" mini sander T7511 has full ball bearing construction.

  • Dual action - random orbital or rotary
  • 2" pad
  • 18,000 RPM
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8"ID
  • Length 6-1/2"
  • Weight 1.25 lbs.

Call BlueTools.com at 1-336-282-2020 to order the air controlled DA mini sander, T7511.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7511
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Mini Random Orbital Sander - 3128XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
9031 - 1-1/8" x 21" Belt Sander - 9031 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
View Details
Small Angle Sander - RA16L - ATA Group
Specs
Type Sanders
Rotary Speed 16000 rpm
Power Source Air
View Details
Hand-held Manual Weld Belt Finisher - Rail-Mate™ - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details