Bluetools 005-7010AN

Description
Rugged and dependable, the Taylor Economy Air Belt Sander, 3/8" x 18,", T-7010AN, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7010AN pneumatic belt sander works well in corners and on irregular shapes. RPM: 16,000 Belt Size: 3/8" x 13" HP: 0.37 Rear Exhaust Length: 11" Weight: 1.7 lb. Handle: Non-ergonomic Air Pressure: 90 PSI Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!
Description
Rugged and dependable, the Taylor Economy Air Belt Sander, 3/8" x 18,", T-7010AN, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7010AN pneumatic belt sander works well in corners and on irregular shapes. RPM: 16,000 Belt Size: 3/8" x 13" HP: 0.37 Rear Exhaust Length: 11" Weight: 1.7 lb. Handle: Non-ergonomic Air Pressure: 90 PSI Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-7010AN -  - Bluetools
Greensboro, NC, USA
005-7010AN
005-7010AN
Rugged and dependable, the Taylor Economy Air Belt Sander, 3/8" x 18,", T-7010AN, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7010AN pneumatic belt sander works well in corners and on irregular shapes. RPM: 16,000 Belt Size: 3/8" x 13" HP: 0.37 Rear Exhaust Length: 11" Weight: 1.7 lb. Handle: Non-ergonomic Air Pressure: 90 PSI Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!

Rugged and dependable, the Taylor Economy Air Belt Sander, 3/8" x 18,", T-7010AN, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7010AN pneumatic belt sander works well in corners and on irregular shapes.

  • RPM: 16,000
  • Belt Size: 3/8" x 13"
  • HP: 0.37
  • Rear Exhaust
  • Length: 11"
  • Weight: 1.7 lb.
  • Handle: Non-ergonomic
  • Air Pressure: 90 PSI

Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7010AN
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

18 Volt One+ Corner Cat Finish Sander - P400 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
Power Source Electric Motor
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details
5" Low Profile Random Orbit Sander - D26456 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.5 amps
View Details
Electric Grinder/Polisher/Sander - 6066-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 6000 rpm
Power Source Electric Motor
View Details