Bluetools 005-7311W5

Description
The Taylor T-7311W5 is a 5" dual-action sander. This air controlled DA sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic sander has a fast cutting action. for fast material removal. The Taylor 7311W5 features a built-in regulator and a built-in muffler. The heavy-duty ball bearing constuction assures longevity for your compressed air sander. If you need a dual action air sander with a 6" pad, order 005-7311. 0.5 HP motor 5" pad size Dual action - random orbital or rotary 5/16-24 spindle size 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8" ID Length 19-19/64" Weight 1.7 lbs. For 6" DA Sander, use Order Number: 005-7731 For 5" DA Sander, use Order Number: 005-7731W5 Call BlueTools.com to order a Taylor dual action sander for your particular application!
Description
The Taylor T-7311W5 is a 5" dual-action sander. This air controlled DA sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic sander has a fast cutting action. for fast material removal. The Taylor 7311W5 features a built-in regulator and a built-in muffler. The heavy-duty ball bearing constuction assures longevity for your compressed air sander. If you need a dual action air sander with a 6" pad, order 005-7311. 0.5 HP motor 5" pad size Dual action - random orbital or rotary 5/16-24 spindle size 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8" ID Length 19-19/64" Weight 1.7 lbs. For 6" DA Sander, use Order Number: 005-7731 For 5" DA Sander, use Order Number: 005-7731W5 Call BlueTools.com to order a Taylor dual action sander for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-7311W5 -  - Bluetools
Greensboro, NC, USA
005-7311W5
005-7311W5
The Taylor T-7311W5 is a 5" dual-action sander. This air controlled DA sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic sander has a fast cutting action. for fast material removal. The Taylor 7311W5 features a built-in regulator and a built-in muffler. The heavy-duty ball bearing constuction assures longevity for your compressed air sander. If you need a dual action air sander with a 6" pad, order 005-7311. 0.5 HP motor 5" pad size Dual action - random orbital or rotary 5/16-24 spindle size 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8" ID Length 19-19/64" Weight 1.7 lbs. For 6" DA Sander, use Order Number: 005-7731 For 5" DA Sander, use Order Number: 005-7731W5 Call BlueTools.com to order a Taylor dual action sander for your particular application!

The Taylor T-7311W5 is a 5" dual-action sander. This air controlled DA sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic sander has a fast cutting action. for fast material removal. The Taylor 7311W5 features a built-in regulator and a built-in muffler. The heavy-duty ball bearing constuction assures longevity for your compressed air sander. If you need a dual action air sander with a 6" pad, order 005-7311.

  • 0.5 HP motor
  • 5" pad size
  • Dual action - random orbital or rotary
  • 5/16-24 spindle size
  • 10,000 RPM
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8" ID
  • Length 19-19/64"
  • Weight 1.7 lbs.
  • For 6" DA Sander, use Order Number: 005-7731
  • For 5" DA Sander, use Order Number: 005-7731W5

Call BlueTools.com to order a Taylor dual action sander for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7311W5
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

18 Volt ONE+ Random Orbit Sander - P410 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
View Details
Hand-held Manual Weld Belt Finisher - Rail-Mate™ - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details