Bluetools 005-7030

Description
Rugged and dependable, the Taylor Pneumatic Belt Sander, T-7030, is designed for heavy-duty use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts, 1-3/16" x 21-1/4". The T-7030 pneumatic air belt sander works well in corners and on irregular shapes. The Taylor T-7030 air belt sander includes a handle for added safety and leverage. RPM: 12,000 Belt Size: 1-3/16" x 21-1/4" HP: 0.7 Rear Exhaust Length: 19-1/2" Weight: 4.9 lb. Air Pressure: 90 PSI Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!
Description
Rugged and dependable, the Taylor Pneumatic Belt Sander, T-7030, is designed for heavy-duty use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts, 1-3/16" x 21-1/4". The T-7030 pneumatic air belt sander works well in corners and on irregular shapes. The Taylor T-7030 air belt sander includes a handle for added safety and leverage. RPM: 12,000 Belt Size: 1-3/16" x 21-1/4" HP: 0.7 Rear Exhaust Length: 19-1/2" Weight: 4.9 lb. Air Pressure: 90 PSI Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-7030 -  - Bluetools
Greensboro, NC, USA
005-7030
005-7030
Rugged and dependable, the Taylor Pneumatic Belt Sander, T-7030, is designed for heavy-duty use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts, 1-3/16" x 21-1/4". The T-7030 pneumatic air belt sander works well in corners and on irregular shapes. The Taylor T-7030 air belt sander includes a handle for added safety and leverage. RPM: 12,000 Belt Size: 1-3/16" x 21-1/4" HP: 0.7 Rear Exhaust Length: 19-1/2" Weight: 4.9 lb. Air Pressure: 90 PSI Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!

Rugged and dependable, the Taylor Pneumatic Belt Sander, T-7030, is designed for heavy-duty use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts, 1-3/16" x 21-1/4". The T-7030 pneumatic air belt sander works well in corners and on irregular shapes. The Taylor T-7030 air belt sander includes a handle for added safety and leverage.

  • RPM: 12,000
  • Belt Size: 1-3/16" x 21-1/4"
  • HP: 0.7
  • Rear Exhaust
  • Length: 19-1/2"
  • Weight: 4.9 lb.
  • Air Pressure: 90 PSI

Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7030
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

18 Volt ONE+ Random Orbit Sander - P410 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
View Details
Line Finishing - Line-Mate III™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Drum or Sleeve
Mounting Handheld
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Electric Grinder/Polisher/Sander - 6066-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 6000 rpm
Power Source Electric Motor
View Details