Bluetools 005-7020A

Description
Rugged and dependable, the Taylor Economy Air Belt Sander, 3/4" x 20-1/2." T-7020A, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7020A pneumatic belt sander works well in corners and on irregular shapes. RPM: 16,000 Belt Size: 3/4" x 20-1/2" HP: 0.48 Rear Exhaust Length: 14" Weight: 3.1 lb. Air Pressure: 90 PSI Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!
Description
Rugged and dependable, the Taylor Economy Air Belt Sander, 3/4" x 20-1/2." T-7020A, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7020A pneumatic belt sander works well in corners and on irregular shapes. RPM: 16,000 Belt Size: 3/4" x 20-1/2" HP: 0.48 Rear Exhaust Length: 14" Weight: 3.1 lb. Air Pressure: 90 PSI Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!

Suppliers

Company
Product
Description
Supplier Links
005-7020A -  - Bluetools
Greensboro, NC, USA
005-7020A
005-7020A
Rugged and dependable, the Taylor Economy Air Belt Sander, 3/4" x 20-1/2." T-7020A, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7020A pneumatic belt sander works well in corners and on irregular shapes. RPM: 16,000 Belt Size: 3/4" x 20-1/2" HP: 0.48 Rear Exhaust Length: 14" Weight: 3.1 lb. Air Pressure: 90 PSI Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!

Rugged and dependable, the Taylor Economy Air Belt Sander, 3/4" x 20-1/2." T-7020A, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7020A pneumatic belt sander works well in corners and on irregular shapes.

  • RPM: 16,000
  • Belt Size: 3/4" x 20-1/2"
  • HP: 0.48
  • Rear Exhaust
  • Length: 14"
  • Weight: 3.1 lb.
  • Air Pressure: 90 PSI

Call BlueTools.com at 1-336-282-2020 to order the Taylor pneumatic belt sander for your particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7020A
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

18 Volt One+ Corner Cat Finish Sander - P400 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
Power Source Electric Motor
View Details
Hand Held Surface Finishing and Polishing tool - Quick-Step Finisher - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Surface / Conveyor
Mounting Handheld
View Details
6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 4.3 amps
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details