Bluetools 005-7446

Description
The Taylor T-7446 6" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with a built-in regulator and built-in muffler, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The aluminum housing on the Taylor T7446 assures long tool life. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 5" pad for your palm DA sander, order 005-7445. 6" pad size Dual action - random orbital or rotary 3/16" Orbit Pattern 6,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.2 lbs. Call BlueTools.com to order your pneumatic palm sander today!
Description
The Taylor T-7446 6" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with a built-in regulator and built-in muffler, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The aluminum housing on the Taylor T7446 assures long tool life. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 5" pad for your palm DA sander, order 005-7445. 6" pad size Dual action - random orbital or rotary 3/16" Orbit Pattern 6,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.2 lbs. Call BlueTools.com to order your pneumatic palm sander today!

Suppliers

Company
Product
Description
Supplier Links
005-7446 -  - Bluetools
Greensboro, NC, USA
005-7446
005-7446
The Taylor T-7446 6" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with a built-in regulator and built-in muffler, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The aluminum housing on the Taylor T7446 assures long tool life. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 5" pad for your palm DA sander, order 005-7445. 6" pad size Dual action - random orbital or rotary 3/16" Orbit Pattern 6,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.2 lbs. Call BlueTools.com to order your pneumatic palm sander today!

The Taylor T-7446 6" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with a built-in regulator and built-in muffler, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The aluminum housing on the Taylor T7446 assures long tool life. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 5" pad for your palm DA sander, order 005-7445.

  • 6" pad size
  • Dual action - random orbital or rotary
  • 3/16" Orbit Pattern
  • 6,000 RPM
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8"ID
  • Weight 2.2 lbs.

Call BlueTools.com to order your pneumatic palm sander today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7446
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Cyclone Plain Non-Vacuum Random Orbital Sander -  - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO4900V - Finishing Sander - BO4900V - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 2.9 amps
View Details
Small Angle Sander - RAM20LR - ATA Group
Specs
Type Sanders
Rotary Speed 20000 rpm
Power Source Air
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details