Bluetools 005-7716

Description
The Taylor T-7716 Angle Sander is excellent for shaping and contouring patches, sanding body filler, and for heavy rust removal. The T-7716 pneumatic air sander features total ball bearing construction and hardened and ground spiral bevel gears, for long tool life. A side handle, which provides right-hand or left-hand operation, is included. This air controlled angle sander has a built-in regulator, which allows the operator to control the speed of the spin. The Taylor 90 Degree Sander comes with a 7" rubber backup pad, T-7470A. Order replacement backup pads using part number 005-7470A. Accommodates 5" or 7" resin fiber sanding discs 1.0 HP 5500 RPM 5/8-11 spindle Length 16" Weight 4-5/8 lbs. Call BlueTools.com to order a Taylor pneumatic angle sander for you particular application!
Description
The Taylor T-7716 Angle Sander is excellent for shaping and contouring patches, sanding body filler, and for heavy rust removal. The T-7716 pneumatic air sander features total ball bearing construction and hardened and ground spiral bevel gears, for long tool life. A side handle, which provides right-hand or left-hand operation, is included. This air controlled angle sander has a built-in regulator, which allows the operator to control the speed of the spin. The Taylor 90 Degree Sander comes with a 7" rubber backup pad, T-7470A. Order replacement backup pads using part number 005-7470A. Accommodates 5" or 7" resin fiber sanding discs 1.0 HP 5500 RPM 5/8-11 spindle Length 16" Weight 4-5/8 lbs. Call BlueTools.com to order a Taylor pneumatic angle sander for you particular application!

Suppliers

Company
Product
Description
Supplier Links
005-7716 -  - Bluetools
Greensboro, NC, USA
005-7716
005-7716
The Taylor T-7716 Angle Sander is excellent for shaping and contouring patches, sanding body filler, and for heavy rust removal. The T-7716 pneumatic air sander features total ball bearing construction and hardened and ground spiral bevel gears, for long tool life. A side handle, which provides right-hand or left-hand operation, is included. This air controlled angle sander has a built-in regulator, which allows the operator to control the speed of the spin. The Taylor 90 Degree Sander comes with a 7" rubber backup pad, T-7470A. Order replacement backup pads using part number 005-7470A. Accommodates 5" or 7" resin fiber sanding discs 1.0 HP 5500 RPM 5/8-11 spindle Length 16" Weight 4-5/8 lbs. Call BlueTools.com to order a Taylor pneumatic angle sander for you particular application!

The Taylor T-7716 Angle Sander is excellent for shaping and contouring patches, sanding body filler, and for heavy rust removal. The T-7716 pneumatic air sander features total ball bearing construction and hardened and ground spiral bevel gears, for long tool life. A side handle, which provides right-hand or left-hand operation, is included. This air controlled angle sander has a built-in regulator, which allows the operator to control the speed of the spin. The Taylor 90 Degree Sander comes with a 7" rubber backup pad, T-7470A. Order replacement backup pads using part number 005-7470A.

  • Accommodates 5" or 7" resin fiber sanding discs
  • 1.0 HP
  • 5500 RPM
  • 5/8-11 spindle
  • Length 16"
  • Weight 4-5/8 lbs.

Call BlueTools.com to order a Taylor pneumatic angle sander for you particular application!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7716
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

18 Volt ONE+ Random Orbit Sander - P410 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
View Details
Hand-held Manual Weld Belt Finisher - Rail-Mate™ - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
5" Random Orbit Sander Kit - D26451K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Electric Grinder/Polisher/Sander - 6066-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 6000 rpm
Power Source Electric Motor
View Details