Bluetools 005-7060

Description
Lightweight, yet rugged and dependable, the Taylor Economy Air Belt Sander, 1/4" x 13", T-7060, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7060 pneumatic belt sander works well in corners and on irregular shapes. RPM: 16,000 Belt Size: 1/4" x 13" HP: 0.37 Rear Exhaust Length: 15-1/2" Weight: 1.7 lb. Air Pressure: 90 PSI Call BlueTools.com to order your pneumatic belt sander today!
Description
Lightweight, yet rugged and dependable, the Taylor Economy Air Belt Sander, 1/4" x 13", T-7060, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7060 pneumatic belt sander works well in corners and on irregular shapes. RPM: 16,000 Belt Size: 1/4" x 13" HP: 0.37 Rear Exhaust Length: 15-1/2" Weight: 1.7 lb. Air Pressure: 90 PSI Call BlueTools.com to order your pneumatic belt sander today!

Suppliers

Company
Product
Description
Supplier Links
005-7060 -  - Bluetools
Greensboro, NC, USA
005-7060
005-7060
Lightweight, yet rugged and dependable, the Taylor Economy Air Belt Sander, 1/4" x 13", T-7060, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7060 pneumatic belt sander works well in corners and on irregular shapes. RPM: 16,000 Belt Size: 1/4" x 13" HP: 0.37 Rear Exhaust Length: 15-1/2" Weight: 1.7 lb. Air Pressure: 90 PSI Call BlueTools.com to order your pneumatic belt sander today!

Lightweight, yet rugged and dependable, the Taylor Economy Air Belt Sander, 1/4" x 13", T-7060, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an adjustable head and includes two belts. The T-7060 pneumatic belt sander works well in corners and on irregular shapes.

  • RPM: 16,000
  • Belt Size: 1/4" x 13"
  • HP: 0.37
  • Rear Exhaust
  • Length: 15-1/2"
  • Weight: 1.7 lb.
  • Air Pressure: 90 PSI

Call BlueTools.com to order your pneumatic belt sander today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7060
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Angle Sander - 313A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
9920 - 3" x 24" Belt Sander - 9920 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
Single Side Fine Grinding Systems -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Application / Materials Abraded Ceramics / Glass; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Floor
View Details