Bluetools 005-7556

Description
The Taylor T-7556 is a 6" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7556 features a built-in regulator and a built-in muffler. With lower vibration than the T-7445, the Taylor T-7555 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 5" pad for your palm DA sander, Order No. 005-7555. Dual action - random orbital or rotary 3/16" Orbit Pattern Pad Size: 6" Spindle Size: 5/16-24 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.4 lbs. Height: 4" Vacuum Ready Model also available: Order No. 005-7556VAC Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!
Description
The Taylor T-7556 is a 6" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7556 features a built-in regulator and a built-in muffler. With lower vibration than the T-7445, the Taylor T-7555 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 5" pad for your palm DA sander, Order No. 005-7555. Dual action - random orbital or rotary 3/16" Orbit Pattern Pad Size: 6" Spindle Size: 5/16-24 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.4 lbs. Height: 4" Vacuum Ready Model also available: Order No. 005-7556VAC Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!

Suppliers

Company
Product
Description
Supplier Links
005-7556 -  - Bluetools
Greensboro, NC, USA
005-7556
005-7556
The Taylor T-7556 is a 6" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7556 features a built-in regulator and a built-in muffler. With lower vibration than the T-7445, the Taylor T-7555 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 5" pad for your palm DA sander, Order No. 005-7555. Dual action - random orbital or rotary 3/16" Orbit Pattern Pad Size: 6" Spindle Size: 5/16-24 10,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.4 lbs. Height: 4" Vacuum Ready Model also available: Order No. 005-7556VAC Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!

The Taylor T-7556 is a 6" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7556 features a built-in regulator and a built-in muffler. With lower vibration than the T-7445, the Taylor T-7555 can be operated for a longer period of time, with less operator fatigue. The heavy-duty ball bearing constuction assures longevity for your compressed air palm sander. If you need a 5" pad for your palm DA sander, Order No. 005-7555.

  • Dual action - random orbital or rotary
  • 3/16" Orbit Pattern
  • Pad Size: 6"
  • Spindle Size: 5/16-24
  • 10,000 RPM
  • 90 PSI Max.
  • Air Inlet: 1/4" NPT
  • Hose Size: 3/8"ID
  • Weight 2.4 lbs.
  • Height: 4"
  • Vacuum Ready Model also available: Order No. 005-7556VAC

Call BlueTools.com at 1-336-282-2020 to order your pneumatic palm sander today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Sanders and Sanding Machines
Product Name 005-7556
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Twin-Piston Straight-Line Air Sander - 315 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Plastics or Composites
Type Sanders; Surface / Conveyor; Vibratory / Oscillatory
Mounting Handheld
View Details
BO6030 - 6" Random Orbit Sander - BO6030 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 2.7 amps
View Details
Belt Sander - RALM20L - ATA Group
Specs
Type Sanders; Contact Wheel Backed Belt Sander
Rotary Speed 20000 rpm
Power Source Air
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details